Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437561-3 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Color | Black |
Actuator Finish | Gold |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | On None Off |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Toggle Length | .216in, 5.48mm |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 20 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Short |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Vertical, Printed Circuit |
Switch Toggle ON None OFF SPST Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount | Avnet America |
Toggle Switches SPST ON-NONE-OFF | Sager |
Where can I find additional details, specifications and documents for a 2-1437561-3?
Additional datasheets, footprints and schematics for 2-1437561-3 are listed on our Part Details page. You can also find images and similar parts to 2-1437561-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437561-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437561-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437561-3 fall under?
The 2-1437561-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437561-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437561-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437561-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437561-3 have stock available?
Authorised distributors including Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1437561-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437561-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1437561-3?
You can fill out our help required form which you can use to request a quote for 2-1437561-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.