2-1437558-5

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1437558-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1437558-5
Series Information for 2-1437558-5 - TE Connectivity
  • Status: Active
  • Aliases: 2-1437558-5
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTA206PPC=(MSTA) SW TOG P/C TE

Specifications

Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Bushing Thread Size:
1/4-40
Actuator Finish:
Chrome
Bushing Style:
Threaded
Operating Function:
On Off On
Configuration (Pole-Throw):
Double Pole - Double Throw
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold Flash over Silver
Contact Current Rating:
6A
Toggle Length:
.413in, 10.49mm
Dielectric Strength:
1500VAC
Contact Resistance:
10mΩ
UL/CSA Current Rating (125V):
6A
UL/CSA Current Rating (250V):
3A
Voltage Rating:
125 VAC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Long
Toggle Actuation:
Vertical
Termination Type:
Vertical, Printed Circuit

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTA206PPC=(MSTA) SW TOG P/C
Avnet America
Switch Toggle ON OFF ON DPDT Long Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads