Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437539-8 |
Prices starting from US$1.20
Number of Positions | 16 |
---|---|
Contact Fabrication | Stamped & Formed |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Leg Style | Straight |
Profile | Standard |
DIP Socket Type | Open Frame |
Row-to-Row Spacing | 7.62mm, .3in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
IC&Component Sockets 16 POSITION DIP | Rapid Electronics |
TE Connectivity - AMP 816-AG11D-ES%3DSOCKET ASSY | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
800 SERIES DIP ECONOM, 816-AG11D-ES=SOCKET ASSY | TE Connectivity 2-1437539-8 | RS Americas |
816-Ag11D-Es=Socket Assy |Amp Te Connectivity 2-1437539-8 | Newark Electronics |
Connector DIP Socket 16 Position 2.54mm Solder Straight Through Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1437539-8?
Additional datasheets, footprints and schematics for 2-1437539-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437539-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437539-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437539-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437539-8 fall under?
The 2-1437539-8 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1437539-8 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437539-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437539-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437539-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2-1437539-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437539-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437539-8?
You can fill out our help required form which you can use to request a quote for 2-1437539-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.