Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437531-0 |
Number of Positions | 14 |
---|---|
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold |
Contact Fabrication | Stamped & Formed |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | .3in, 7.62mm |
DIP Socket Type | Closed Frame |
Profile | Standard |
Leg Style | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
IC&Component Sockets GOLD CNT TIN SLV 14P | Rapid Electronics |
TE Connectivity - AMP 514-AG11D%3DSOCKET ASSY | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 2-1437531-0?
Additional datasheets, footprints and schematics for 2-1437531-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437531-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437531-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437531-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437531-0 fall under?
The 2-1437531-0 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1437531-0 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437531-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437531-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437531-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1437531-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437531-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437531-0?
You can fill out our help required form which you can use to request a quote for 2-1437531-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.