2-1437514-0

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1437514-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1437514-0
Series Information for 2-1437514-0 - TE Connectivity
  • Status: Active
  • Aliases: 2-1437514-0
  • Product Code: E781
  • Global Product Line: 056
  • GPL Description: Data and Devices

Description

322-HCS5P2-100=HOLTITE CNT

Specifications

Sleeve Plating Material:
Tin
Sealant:
No
Sleeve Material:
Copper
Contact Type:
Socket
Contact Current Rating (Max):
5A
Contact Mating Area Plating Material:
Gold
Socket Type:
Discrete
Contact Transmits (Typical):
Signal (Data)/Power
Contact Spring Plating Material:
Tin
Contact Base Material:
Beryllium Copper
Hole Size (Recommended):
1.04mm, .041in
Socket Length:
2.54mm, .1in
Mating Pin Diameter Range:
.406 – .533mm, .28 – .46mm, .016 – .021in, .011 – .018in
PCB Thickness (Recommended):
.79 – 3.18mm, .03 – .05in
Circuit Application:
Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2500
Packaging Method:
Reel
Profile:
Zero
Sleeve Style:
Open Bottom
Sealable:
No
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Insertion Method:
Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • Compatible Parts: 5-1437514-5, 5-1437514-7
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
322-HCS5P2-100=HOLTITE CNT
Avnet America
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole T/R
Power and Signal Group
322-HCS5P2-100=HOLTITE CNT
Avnet Europe
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole T/R
Future Electronics
322-HCS5P2-100=HOLTITE CNT