Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437418-7 |
No distributors results available
Number of Positions | 24 |
---|---|
Number of Rows | 1 |
Length | 247.65mm, 9.75in |
Centerline (Pitch) | .375in, 9.53mm |
Packaging Method | Package |
Packaging Quantity | 50 |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 2-1437418-7?
Additional datasheets, footprints and schematics for 2-1437418-7 are listed on our Part Details page. You can also find images and similar parts to 2-1437418-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437418-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437418-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437418-7 fall under?
The 2-1437418-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437418-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437418-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437418-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437418-7 have stock available?
There is no stock from authorised distributors for 2-1437418-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437418-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1437418-7?
You can fill out our help required form which you can use to request a quote for 2-1437418-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.