Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437402-5 |
Screw Size | 6-32 |
---|---|
Screw Plating Material | Zinc Chromate |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
L02=STEEL ZINC W/CHROM.PLATE S | Rapid Electronics |
L02=Steel,zinc W/Chrom.plate,s |Amp Te Connectivity 2-1437402-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1437402-5?
Additional datasheets, footprints and schematics for 2-1437402-5 are listed on our Part Details page. You can also find images and similar parts to 2-1437402-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437402-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437402-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437402-5 fall under?
The 2-1437402-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437402-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437402-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437402-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437402-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2-1437402-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437402-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1437402-5?
You can fill out our help required form which you can use to request a quote for 2-1437402-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.