Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 185-26 |
Jacket Color | Gray |
---|---|
Conductor Insulation Color | Gray |
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Conductors | 26 |
Number of Strands | 19 |
Wire Size | 28AWG, .08mm², 278CMA |
Length | 100ft, 30.5m |
Strand Size | 40AWG |
Cable Insulation Width | 1.3in, 33mm |
Cable Insulation Height | .89mm, .035in |
Current Rating | 2A |
Propagation Delay | 4.53 ns/m |
Voltage Rating | 300V |
Impedance | 100Ω |
Capacitance | 46pF/ft |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Packaging Quantity | 30.48m, 98.43ft |
Packaging Method | Reel |
Product Type | Cable |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Cross Talk (Far End) | 4.8% |
Cross Talk (Near End) | 3.8% |
Operating Temperature Range | -20 – 105°C |
185-26=High Flex Life Cable/Te Connectivity/Amp Brand |Amp Te Connectivity 2-1437361-8 | Newark Electronics |
TE Connectivity - AMP 185-26%3DHIGH FLEX LIFE CABLE | Distrelec |
Flat Cable 26Conductors 28AWG 30.5m Gray 300VAC Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437361-8?
Additional datasheets, footprints and schematics for 2-1437361-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437361-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437361-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437361-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437361-8 fall under?
The 2-1437361-8 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 2-1437361-8 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437361-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437361-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437361-8 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2-1437361-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437361-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437361-8?
You can fill out our help required form which you can use to request a quote for 2-1437361-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.