Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-60G |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet Abacus | - |
-
|
Buy Now |
Conductor Insulation Color | Blue |
---|---|
Conductor Material | Tinned Copper |
Jacket Color | Blue |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Conductors | 60 |
Number of Strands | 7 |
Cable Insulation Width | 3in, 76.2mm |
Length | 30.5m, 100ft |
Wire Size | 278CMA, .08mm², 28AWG |
Strand Size | 36AWG |
Cable Insulation Height | .036in, .91mm |
Propagation Delay | 4.53 ns/m |
Capacitance | 46pF/m, 46pF/ft |
Current Rating | 2A |
电容 | 46pF/m |
Voltage Rating | 300V |
Impedance | 93Ω |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Agency/Standard | UL |
Packaging Quantity | 100ft, 30.48m |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Shielded | No |
Product Category | Ribbon Cable |
Cross Talk (Near End) | 5% |
Cross Talk (Far End) | 6.7% |
Operating Temperature Range | -20 – 105°C |
Flat Cable 60Conductors 28AWG 30m Blue 300VAC Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1437358-7?
Additional datasheets, footprints and schematics for 2-1437358-7 are listed on our Part Details page. You can also find images and similar parts to 2-1437358-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437358-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437358-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437358-7 fall under?
The 2-1437358-7 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 2-1437358-7 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437358-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437358-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437358-7 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2-1437358-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437358-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1437358-7?
You can fill out our help required form which you can use to request a quote for 2-1437358-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.