Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900113-3411 |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.67
|
57
in stock
|
Buy Now | |
element14
from US$14.38
|
1,680
in stock
|
Buy Now | |
Farnell
from US$8.44
|
1,680
in stock
|
Buy Now | |
TTI Europe
from US$7.02
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$9.76
|
763
in stock
|
Buy Now | |
Distrelec
from US$12.14
|
763
in stock
|
Buy Now | |
TE Store
from US$5.72
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.15
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$15.61
|
-
|
Buy Now | |
Future Electronics
from US$7.64
|
-
|
Buy Now | |
Avnet America
from US$6.25
|
-
|
Buy Now | |
RS Americas
from US$13.34
|
-
|
Buy Now | |
Boersig
from US$8.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 34 |
Number of Rows | 4 |
Mating Pin Diameter | 1mm, .039in |
Height | 1.496in, 38mm |
Length | 32.15mm, 1.266in |
Width | 1.504in, 38.2mm |
Nominal Voltage Architecture | 80V, 12V, 240V, 125V, 48V, 42V, 90V, 24V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AUTOMOTIVE CONN HOUSING, RCPT, 34POS | element14 |
34POS SUPERSEAL REC HSG ASSY SLD COD 1 | Rapid Electronics |
TE Connectivity - AMP 34PSUPERSEALREC HSG ASSYSLDCOD 1 | Distrelec |
34POS,SUPERSEAL,REC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 34 Housing for Female Terminals 1 mm .039" Wire-to-Device | Superseal Connector Housings: 1.0 Mm | Part Number: 2-1437285-3 | Internal Number: 2-1437285-3 | Alias Number: 3900113-3411 | TE Connectivity | TE Store |
Superseal 1.0 34 way plug housing, 4 row | RS |
Automotive Conn Housing, Rcpt, 34Pos | Newark Electronics |
Conn Housing PL 34 POS 3mm Crimp ST Cable Mount | Avnet America |
SUPER SEAL Series, 34 Way Cable Mount Plug Housing | TE Connectivity 2-1437285-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1437285-3?
Additional datasheets, footprints and schematics for 2-1437285-3 are listed on our Part Details page. You can also find images and similar parts to 2-1437285-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437285-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437285-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437285-3 fall under?
The 2-1437285-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1437285-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437285-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437285-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437285-3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 2-1437285-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437285-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1437285-3?
You can fill out our help required form which you can use to request a quote for 2-1437285-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.