Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1423674-8 |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.88
|
-
|
Buy Now |
Button Color | White, Plain, No Rate Marking |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Panel Cutout | .441 x .394in, 11.2 x 10.01mm |
Pole Configuration | 1 |
Trip Time at 200% | 5 – 30seconds |
Current Rating | 30A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Mounting Type | Panel Mount |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Hardware Packaging | Assembled to Bushing |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 8-32 Screws 90° (Screws Installed) |
Where can I find additional details, specifications and documents for a 2-1423674-8?
Additional datasheets, footprints and schematics for 2-1423674-8 are listed on our Part Details page. You can also find images and similar parts to 2-1423674-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423674-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423674-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423674-8 fall under?
The 2-1423674-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1423674-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423674-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423674-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423674-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1423674-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423674-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1423674-8?
You can fill out our help required form which you can use to request a quote for 2-1423674-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.