Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1423673-1 |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.96
|
11,854
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
11,854
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
11,854
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
11,854
in stock
|
Buy Now | |
Farnell
from US$3.55
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Sager
from US$2.43
|
-
|
Buy Now |
Rocker Color | Red (Opaque) |
---|---|
Earthing Switch | Without |
Panel Cutout | 1.122 x .531in, 28.5 x 13.5mm |
Circuit Function | Trip-Free - Switchable |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Panel Thickness | .03 – .118in, .75 – 3mm |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 125VAC |
Voltage Rating DC | 50VDC |
Current Rating | 15A |
Stamped Marking Type | RESET/OFF Printed |
RESET/OFF Marking | RESET/OFF Printed |
Mounting Options | Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout |
Mounting Type | Panel Mount |
Actuator Type | Rocker |
Circuit Breaker Style | Angular Button |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | Printed Circuit - Right Angle |
Circuit Breakers W51-C161A1-15=Cktbkr,therm,roc |Amp Te Connectivity 2-1423673-1 | Newark Electronics |
Circuit Breakers W51-C161A1-15=CKTBKR THERM ROC | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W51-C161A1-15 | Distrelec |
THERMAL CKT BREAKER, 1P, 15A, 125VAC | Farnell |
Circuit Breaker Thermal 1Pole 15A 125VAC | Avnet America |
Circuit Breakers CIRCUIT BREAKERS | Sager |
Where can I find additional details, specifications and documents for a 2-1423673-1?
Additional datasheets, footprints and schematics for 2-1423673-1 are listed on our Part Details page. You can also find images and similar parts to 2-1423673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423673-1 fall under?
The 2-1423673-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1423673-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423673-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1423673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423673-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1423673-1?
You can fill out our help required form which you can use to request a quote for 2-1423673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.