Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7024QI |
Prices starting from US$896.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,267.20
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,374.25
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,517.32
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,360.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,441.76
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,143.70
|
-
|
Buy Now | |
RS Americas
from US$1,468.46
|
-
|
Buy Now | |
Sager
from US$896.27
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Input Voltage | 12VDC |
Actuating System | DC |
Timing Range (Off-Time) | 360 – 3600seconds |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
7024Qi=Rly,std,off,4P,12Vdc,60Min Rohs Compliant: No |Agastat Te Connectivity 2-1423166-3 | Newark Electronics |
7024QI=RLY STD OFF 4P 12VDC 60MIN | Rapid Electronics |
TE Connectivity 7024QI RLY STD OFF 4P 12VDC 60MIN Time D | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Industrial Electromechanical Relay Off-Delay 4PDT 12VDC Panel Mount | Avnet America |
Relay, 7024Qi=Std, Off, 4P, 12Vdc, 60Min | TE Connectivity 2-1423166-3 | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2-1423166-3?
Additional datasheets, footprints and schematics for 2-1423166-3 are listed on our Part Details page. You can also find images and similar parts to 2-1423166-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423166-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423166-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423166-3 fall under?
The 2-1423166-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1423166-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423166-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423166-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423166-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1423166-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423166-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1423166-3?
You can fill out our help required form which you can use to request a quote for 2-1423166-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.