Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10@30VDCA, 1@110VDCA |
Type of Control | External Screw |
Timing Range (Off-Time) | .375 – 3seconds |
Input Voltage | 125VDC |
Mounting Type | Panel Mount |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
2122Dh39Yd=Rly,mini,off,2P,125V,3Sec |Amp Te Connectivity 2-1423154-4 | Newark Electronics |
2122DH39YD=RLY,MINI,OFF,2P,125 | Avnet America |
Relay, 2122Dh39Yd=Mini, Off, 2P, 125V, 3Sec | TE Connectivity 2-1423154-4 | RS Americas |
Special Order: 2122DH39YD=RLY,MINI,OFF,2P,125V,3SEC Type of Control: External Screw Input Voltage: 125 VDC Timing Range (Off-Time): .375 – 3 seconds Contact Current Rating (Max): 1 A 10 A Mode of Operation: Off-Delay External Screw 125 VDC .375 – 3 seconds 1 A | Time Delay Relay | Part Number: 2-1423154-4 | Internal Number: 2-1423154-4 | TE Connectivity | TE Store |
Time Delay & Timing Relays 2122DH39YD=RLY,MINI 2P,125V,3SEC | Sager |
Where can I find additional details, specifications and documents for a 2-1423154-4?
Additional datasheets, footprints and schematics for 2-1423154-4 are listed on our Part Details page. You can also find images and similar parts to 2-1423154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423154-4 fall under?
The 2-1423154-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1423154-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423154-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2-1423154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423154-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1423154-4?
You can fill out our help required form which you can use to request a quote for 2-1423154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.