Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2122D4RE |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 1@110VDCA, 10@30VDCA |
Type of Control | Knob |
Timing Range (Off-Time) | .75 – 10seconds |
Input Voltage | 110VDC |
Mounting Type | Chassis Mount |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
2122D4RE=RLY,MINI,OFF,2P,110VD | Avnet America |
Relay, 2122D4Re=Mini, Off, 2P, 110Vdc, 10Sec | TE Connectivity 2-1423154-2 | RS Americas |
Time Delay & Timing Relays 2122D4RE=RLYMINI,OFF 2P,110VDC,10S | Sager |
Where can I find additional details, specifications and documents for a 2-1423154-2?
Additional datasheets, footprints and schematics for 2-1423154-2 are listed on our Part Details page. You can also find images and similar parts to 2-1423154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423154-2 fall under?
The 2-1423154-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1423154-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423154-2 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 2-1423154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423154-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1423154-2?
You can fill out our help required form which you can use to request a quote for 2-1423154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.