Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
33,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
34,536
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
33,000
in stock
|
Buy Now | |
element14
from US$0.08
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
30,780
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
8,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .039in, 1mm |
---|---|
Typical Current Rating | 11A |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Insulation Diameter | .055 – .081in, 1.4 – 2.06mm |
Wire Size | .5 – .75mm², 20 – 18AWG |
Agency/Standard | SAE/USCAR-2, USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
GET MALE TERM, B, SN, REREEL Terminal Type: Tab Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1 mm .039" .64 mm | Get .64 Connector System & Recept And Tab | Part Number: 2-1419158-5 | Internal Number: 2-1419158-5 | TE Connectivity | TE Store |
Get Male Term, B, Sn, Rereel Rohs Compliant: Yes |Amp Te Connectivity 2-1419158-5 | Newark Electronics |
GET MALE TERM, B, SN, REREEL 17R5894 | element14 |
GET MALE TERM, B, SN, REREEL | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
GET 0.64MM CONNECTOR SYSTEM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1419158-5?
Additional datasheets, footprints and schematics for 2-1419158-5 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-5 fall under?
The 2-1419158-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2-1419158-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-5?
You can fill out our help required form which you can use to request a quote for 2-1419158-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.