Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE014003 |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.13
|
126
in stock
|
Buy Now | |
TTI Europe
from US$1.80
|
17,475
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
698
in stock
|
Buy Now | |
Schukat Electronic
from US$1.69
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
354
in stock
|
Buy Now | |
element14
from US$2.54
|
351
in stock
|
Buy Now | |
Farnell
from US$2.37
|
351
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
TE Store
from US$5.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | .394in, 10mm |
Width Class (Mechanical) | 8 – 10mm |
Product Length | .787in, 20mm |
Length Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 9 – 10mm |
Product Width | .394in, 10mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 3VDC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 45Ω |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY 3V 5A 1CO THT | TTI Europe |
General Purpose Relays PE014003 | Rapid Electronics |
Relay SPDT 5A 3V 45R | Schukat Electronic |
Power Relay, Spdt, 5A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 5A, 250VAC, TH | element14 |
TE Connectivity - AMP Power Relay PE014003 | Distrelec |
PE Series 5 A 1 Form C 3 VDC Through hole General Purpose Power Relay | Future Electronics |
R-PE014003 | Avnet America |
Relay, PE014003 | TE Connectivity 2-1419142-2 | RS Americas |
Special Order: PE014003 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 45 Ω Coil Voltage Rating: 3 VDC Standard Monostable, DC 200 mW 45 Ω | Power Relay | Part Number: 2-1419142-2 | Internal Number: 2-1419142-2 | Alias Number: PE014003 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1419142-2?
Additional datasheets, footprints and schematics for 2-1419142-2 are listed on our Part Details page. You can also find images and similar parts to 2-1419142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419142-2 fall under?
The 2-1419142-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419142-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419142-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Schukat Electronic and Newark Electronics have stock available or on a lead time for 2-1419142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419142-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1419142-2?
You can fill out our help required form which you can use to request a quote for 2-1419142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.