Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419129-5 |
Prices starting from US$0.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.95 |
1,055
|
Buy Now | |
Distrelec | US$1.00 |
37,047
|
Buy Now | |
element14 | US$1.10 |
2,241
|
Buy Now | |
Farnell | US$1.45 |
2,241
|
Buy Now | |
Transfer Multisort Elektronik | US$0.74 |
1,266
|
Buy Now | |
Newark Electronics | US$1.44 |
-
|
Buy Now | |
Future Electronics | US$1.03 |
-
|
Buy Now | |
Avnet America | US$1.05 |
-
|
Buy Now | |
TTI Europe | US$0.88 |
-
|
Buy Now | |
Sager | US$1.13 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Length | 18.2mm, .717in |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | .579in, 14.7mm |
Insulation Clearance Between Contact & Coil | .303in, 7.7mm |
Product Width | .4in, 10.2mm |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Creepage Between Contact & Coil | .37in, 9.4mm |
Coil Special Features | UL Coil Insulation Class B, Sensitive Version |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Limiting Short-Time Current | 8A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 8A |
Coil Resistance | 720Ω |
Contact Limiting Breaking Current | 8A |
Contact Voltage Rating | 30VDC, 250VAC |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating DC | 200mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
TE Connectivity - AMP Power Relay OJ-SS-112LMH000 | Distrelec |
POWER RELAY, 12VDC, SPST-NO, 8A, THT | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay Power 8A PCB THT | RS |
General Purpose Relays Oj-Ss-112Lmh 000 |Amp Te Connectivity 2-1419129-5 | Newark Electronics |
OJ-SS-112LMH | Future Electronics |
Electromechanical Relay SPST-NO 8A 12VDC 720Ohm Through Hole | Avnet America |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 2-1419129-5?
Additional datasheets, footprints and schematics for 2-1419129-5 are listed on our Part Details page. You can also find images and similar parts to 2-1419129-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419129-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419129-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419129-5 fall under?
The 2-1419129-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419129-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419129-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419129-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419129-5 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 2-1419129-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419129-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1419129-5?
You can fill out our help required form which you can use to request a quote for 2-1419129-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.