Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419108-0 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 8A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Resistance | 1440Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
General Purpose Relays Rt444024F |Amp Te Connectivity 2-1419108-0 | Newark Electronics |
Electromechanical Relay DPST-NO 15A 24VDC 1.44KOhm Through Hole | Avnet America |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays DPST-NO 8 A 24VDC | Sager |
Where can I find additional details, specifications and documents for a 2-1419108-0?
Additional datasheets, footprints and schematics for 2-1419108-0 are listed on our Part Details page. You can also find images and similar parts to 2-1419108-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419108-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419108-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419108-0 fall under?
The 2-1419108-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419108-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419108-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419108-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419108-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for 2-1419108-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419108-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1419108-0?
You can fill out our help required form which you can use to request a quote for 2-1419108-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.