Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-7 |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.76
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
287
in stock
|
Buy Now | |
Rapid Electronics
from US$12.65
|
287
in stock
|
Buy Now | |
Chip One Stop
from US$7.76
|
287
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.76
|
209
in stock
|
Buy Now | |
Avnet America
from US$7.02
|
18
in stock
|
Buy Now | |
Distrelec
from US$14.99
|
10
in stock
|
Buy Now | |
RS Americas
from US$6.99
|
6
in stock
|
Buy Now | |
Powell Electronics
from US$9.35
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.39
|
-
|
Buy Now | |
Sager
from US$7.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Pole Configuration | 2 |
Terminal Length | 26.31mm |
Contact Plating Material | Tin |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
For Use With | K10 Relays |
Product Type | Socket |
Accessory Type | Socket |
Terminal Configuration | Screw, DIN Rail Snap-Mount |
Number of Pins | 8 |
27E895 RELAY SOCKET,K10,8P, DIN RAIL MT | Heilind Electronics |
Relay Sockets&hardware Din 8P K10 Series |Amp Te Connectivity 2-1419106-7 | Newark Electronics |
Relay Sockets&Hardware DIN 8P K10 SERIES | Rapid Electronics |
Conn Relay Socket SKT 2 POS Screw ST Panel Mount | Avnet America |
TE Connectivity Relay Socket, 10A, Snap-on / Screw-on Terminal | Distrelec |
Relay, Socket, 8 Position, DIN Rail, Screw Terminal, K10 Series | TE Connectivity 2-1419106-7 | RS Americas |
K10 Series 2 Position DIN Rail Mount Socket | Future Electronics |
Relay Sockets & Hardware DIN 8P K10 SERIES | Sager |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1419106-7?
Additional datasheets, footprints and schematics for 2-1419106-7 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-7 fall under?
The 2-1419106-7 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-7 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 2-1419106-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-7?
You can fill out our help required form which you can use to request a quote for 2-1419106-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.