Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-6 |
Prices starting from US$10.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.65
|
387
in stock
|
Buy Now | |
Sager
from US$11.38
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$17.97
|
387
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
387
in stock
|
Buy Now | |
Future Electronics
from US$11.34
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$14.65
|
9
in stock
|
Buy Now | |
Distrelec
from US$21.35
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.65
|
2
in stock
|
Buy Now | |
Avnet America
from US$10.41
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | Without |
Socket Type | DIN Rail Mount |
Terminal Length | 30mm |
Contact Plating Material | Tin |
Contact Base Material | Spring Brass |
Pole Configuration | 4 |
Mounting Type | DIN Rail Snap Mount |
For Use With | KHA Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Screw |
Number of Pins | 14 |
Relay Sockets & Hardware 4PDT DIN MT KH/KHA | Sager |
Relay Sockets&hardware 4Pdt Din Mt Kh/Kha |Amp Te Connectivity 2-1419106-6 | Newark Electronics |
Relay Sockets&Hardware 4PDT DIN MT KH/KHA | Rapid Electronics |
KHA Series Panel Mount 4 Pole Relay Socket | Future Electronics |
27E894=SOCKET,KH,14,SCW,POLY,N | Heilind Electronics |
TE Connectivity Relay Socket, 5A, Snap-on / Screw-on Terminal | Distrelec |
Conn Relay Socket SKT 4 POS Screw ST Panel Mount | Avnet America |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1419106-6?
Additional datasheets, footprints and schematics for 2-1419106-6 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-6 fall under?
The 2-1419106-6 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-6 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-6 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-1419106-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-6?
You can fill out our help required form which you can use to request a quote for 2-1419106-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.