Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-5 |
Prices starting from US$7.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$19.23 |
382
|
Buy Now | |
element14 | US$15.45 |
6,692
|
Buy Now | |
Heilind Electronics | US$12.94 |
2,451
|
Buy Now | |
Farnell | US$15.88 |
1,977
|
Buy Now | |
Heilind Electronics Asia | US$12.94 |
490
|
Buy Now | |
TTI Europe | US$13.02 |
190
|
Buy Now | |
Sager | US$11.13 |
169
|
Buy Now | |
Newark Electronics | US$17.74 |
-
|
Buy Now | |
Future Electronics | US$17.05 |
-
|
Buy Now | |
Avnet America | US$10.50 |
-
|
Buy Now | |
RS Americas | US$7.75 |
-
|
Buy Now | |
Boersig | US$17.77 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Contact Plating Material | Tin |
Contact Base Material | Spring Brass |
Terminal Length | 39.37mm |
Pole Configuration | 3 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail |
For Use With | KUP Relays |
Accessory Type | Socket |
Terminal Configuration | Screw |
Product Type | Socket |
Number of Pins | 11 |
SOCKET, KUP, 11 PIN, DIN | element14 |
27E893=SOCKET,KU,11,QC,POLY,NA | Heilind Electronics |
TE Connectivity - AMP Relay Accs 27E893%3DSOCKETKU11QCPOLYNA- | Distrelec |
RELAY SOCKET | TTI Europe |
Relay Sockets & Hardware SNAP-IN DIN MT KU | Sager |
Relay Sockets&hardware Snap-In Din Mt Ku |Amp Te Connectivity 2-1419106-5 | Newark Electronics |
KU Series 1 through 3 Poles DIN rail Mount Screw Socket | Future Electronics |
Conn Relay Socket SKT 11 POS Screw ST Panel Mount | Avnet America |
Relay, Socket, 11 Position, DIN Rail, Screw Terminal, KU Series | TE Connectivity 2-1419106-5 | RS Americas |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1419106-5?
Additional datasheets, footprints and schematics for 2-1419106-5 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-5 fall under?
The 2-1419106-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-5 have stock available?
Authorised distributors including element14, Heilind Electronics, Farnell, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 2-1419106-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-5?
You can fill out our help required form which you can use to request a quote for 2-1419106-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.