Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419104-1 |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.06
|
793
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
3,700
in stock
|
Buy Now | |
TTI Europe
from US$2.81
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
379
in stock
|
Buy Now | |
Rapid Electronics
from US$5.23
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.50
|
5
in stock
|
Buy Now | |
element14
from US$4.36
|
4
in stock
|
Buy Now | |
Future Electronics
from US$4.69
|
-
|
Buy Now | |
Boersig
from US$3.69
|
-
|
Buy Now | |
Farnell
from US$6.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 33g, 1.164oz |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Current Class | 16A, 20 – 30A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Length Class (Mechanical) | 30 – 35mm |
Product Height | 1.098in, 27.9mm |
Product Width | 27.4mm, 1.079in |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Width Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 32.5mm, 1.281in |
Coil Resistance | 576Ω |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPST-NO 30A 24VDC 576Ohm Through Hole | Avnet America |
POWER RELAY 24V 30A 1NO THT | TTI Europe |
TE Connectivity - Potter & Brumfield PCB Power Relay T9A 1NO 30A DC 24V 576Ohm | Distrelec |
Signal Relays, PCB,30A, SPST-NO, Ctrl V 24DC, Vol Ratg 240AC, PCB Mount, Quick Connect | TE Connectivity 2-1419104-1 | RS Americas |
General Purpose Relays SPST-NO PC MNT 24VDC | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | element14 |
T9A Series 30 A SPST (1 Form A) 24 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 2-1419104-1?
Additional datasheets, footprints and schematics for 2-1419104-1 are listed on our Part Details page. You can also find images and similar parts to 2-1419104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419104-1 fall under?
The 2-1419104-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419104-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419104-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Distrelec, RS Americas and Rapid Electronics have stock available or on a lead time for 2-1419104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419104-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1419104-1?
You can fill out our help required form which you can use to request a quote for 2-1419104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.