Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZH3-1C4-D012 |
Prices starting from US$1.39
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .353oz, 10g |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Width | 12.7mm, .5in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 360Ω |
Contact Limiting Short-Time Current | 16A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 30A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTII |
RZH3-1C4-D012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 2-1415899-5 | Internal Number: 2-1415899-5 | Alias Number: RZH3-1C4-D012 | TE Connectivity | TE Store |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
shrack Relay Coil | Future Electronics |
Electromechanical Relay SPDT 30A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RZH3-1C4-D012 | TE Connectivity 2-1415899-5 | RS Americas |
General Purpose Relays RZH3-1C4-D012 | Sager |
Where can I find additional details, specifications and documents for a 2-1415899-5?
Additional datasheets, footprints and schematics for 2-1415899-5 are listed on our Part Details page. You can also find images and similar parts to 2-1415899-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415899-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415899-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415899-5 fall under?
The 2-1415899-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415899-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415899-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415899-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415899-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1415899-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415899-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1415899-5?
You can fill out our help required form which you can use to request a quote for 2-1415899-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.