Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1C4-D048 |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
16,889
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
16,889
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
16,889
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
16,889
in stock
|
Buy Now | |
Farnell
from US$2.18
|
13,520
in stock
|
Buy Now | |
TE Store
from US$3.71
|
2,950
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
Sager
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 10g, .353oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form C (CO) |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Class | 8mm |
Product Width | .5in, 12.7mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 15 – 16mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 300 – 400mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 5730Ω |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
General Purpose Relays Rz03-1C4-D048 Relay Rz |Amp Te Connectivity 2-1415899-4 | Newark Electronics |
General Purpose Relays RZ03-1C4-D048 RELAY RZ | Rapid Electronics |
TE Connectivity - AMP Power Relay RZ03-1C4-D048 | Distrelec |
POWER RELAY, SPDT, 250VAC, 16A | Farnell |
Power relay,SPDT,16A,48Vdc,Non-latching | RS |
RZ03-1C4-D048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 5730 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 5730 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 2-1415899-4 | Internal Number: 2-1415899-4 | Alias Number: RZ03-1C4-D048 | TE Connectivity | TE Store |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Electromechanical Relay SPDT 16A 48VDC 5.73KOhm Through Hole | Avnet America |
Relay, RZ03-1C4-D048 | TE Connectivity 2-1415899-4 | RS Americas |
RELAY, SPDT, 250VAC, 16A | element14 |
General Purpose Relays RZ03-1C4-D048 RELAY RZ SERIES | Sager |
Where can I find additional details, specifications and documents for a 2-1415899-4?
Additional datasheets, footprints and schematics for 2-1415899-4 are listed on our Part Details page. You can also find images and similar parts to 2-1415899-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415899-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415899-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415899-4 fall under?
The 2-1415899-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415899-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415899-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415899-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415899-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1415899-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415899-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1415899-4?
You can fill out our help required form which you can use to request a quote for 2-1415899-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.