Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1C4-D012 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.68
|
4,280
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
84,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
10,113
in stock
|
Buy Now | |
element14
from US$1.79
|
10,113
in stock
|
Buy Now | |
Farnell
from US$1.45
|
10,113
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
3,893
in stock
|
Buy Now | |
TE Store
from US$3.33
|
3,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
1,419
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
1,013
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
350
in stock
|
Buy Now | |
SOS electronic
from US$1.27
|
300
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
152
in stock
|
Buy Now | |
Avnet Abacus
-
|
92,380
in stock
|
Buy Now | |
RS
from US$3.07
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now | |
Sager
from US$1.83
|
-
|
Buy Now |
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Making Current | 30A |
Coil Resistance | 360Ω |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Power Rating DC | 400mW |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Relay, 12Vdc, 16A, Spdt, Tht | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
RZ Series 12 V 16 A Power PC Pin PCB Mount General Purpose Industrial Relay | Future Electronics |
General Purpose Relays 1 Form C 12 V 16 A | Rapid Electronics |
RZ03-1C4-D012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 2-1415899-2 | Internal Number: 2-1415899-2 | Alias Number: RZ03-1C4-D012 | TE Connectivity | TE Store |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPDT 16A 12V 360R | Schukat Electronic |
Power Relay 12VDC 1c 16A max.400VAC 360Ohm AgNi, THT | SOS electronic |
TE Connectivity - Schrack PCB Power Relay RZ 1CO 16A DC 12V 360Ohm | Distrelec |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Relay,power,PCB,SPDT,16A,12Vdc coil | RS |
General Purpose Relays RZ03-1C4-D012 | Sager |
Where can I find additional details, specifications and documents for a 2-1415899-2?
Additional datasheets, footprints and schematics for 2-1415899-2 are listed on our Part Details page. You can also find images and similar parts to 2-1415899-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415899-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415899-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415899-2 fall under?
The 2-1415899-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415899-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415899-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415899-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415899-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2-1415899-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415899-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1415899-2?
You can fill out our help required form which you can use to request a quote for 2-1415899-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.