Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3LF12 |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.90
|
No stock
|
Buy Now | |
TE Store
from US$13.13
|
969
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
-
|
Buy Now | |
Avnet America
from US$5.10
|
-
|
Buy Now | |
RS Americas
from US$6.43
|
-
|
Buy Now | |
element14
from US$6.35
|
-
|
Buy Now | |
Boersig
from US$5.03
|
-
|
Buy Now | |
TTI Europe
from US$5.01
|
-
|
Buy Now | |
Sager
from US$5.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | W Pre-Make Contact |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Contact Material | AgSnO2 |
Product Width | .5in, 12.7mm |
Product Height | .63in, 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Short-Time Current | 16A |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 600mW |
Coil Resistance | 240Ω |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Contact Limiting Making Current | 165A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
RTS3LF12 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 600 mW Coil Resistance: 240 Ω Coil Special Features: UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 600 mW 240 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 2-1415898-5 | Internal Number: 2-1415898-5 | Alias Number: RTS3LF12 | TE Connectivity | TE Store |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 240Ohm Through Hole | Avnet America |
Relay, RTS3LF12 | TE Connectivity 2-1415898-5 | RS Americas |
RT I-POWER RELAY | TTI Europe |
General Purpose Relays RTS3LF12 | Sager |
Where can I find additional details, specifications and documents for a 2-1415898-5?
Additional datasheets, footprints and schematics for 2-1415898-5 are listed on our Part Details page. You can also find images and similar parts to 2-1415898-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415898-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415898-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415898-5 fall under?
The 2-1415898-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415898-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415898-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415898-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415898-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-1415898-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415898-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1415898-5?
You can fill out our help required form which you can use to request a quote for 2-1415898-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.