Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3LA12 |
Prices starting from US$4.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$4.53 |
14,930
|
Buy Now | |
TE Store | US$12.39 |
1,577
|
Buy Now | |
Future Electronics | US$5.32 |
1,000
|
Buy Now | |
Newark Electronics | US$7.32 |
-
|
Buy Now | |
Avnet America | US$4.80 |
-
|
Buy Now | |
RS Americas | US$6.04 |
-
|
Buy Now | |
Boersig | US$4.82 |
-
|
Buy Now | |
TTI Europe | US$5.14 |
-
|
Buy Now | |
Sager | US$5.16 |
-
|
Buy Now | |
Farnell | US$7.36 |
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Plug-In, PCB-THT |
Contact Special Features | W Pre-Make Contact |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Product Height | .63in, 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Resistance | 360Ω |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating DC | 400mW |
Contact Limiting Continuous Current | 20A |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Contact Limiting Making Current | 120A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
TE Connectivity - Schrack Power Relay, RT, 1NO, DC, 12V | Distrelec |
RTS3LA12 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 1 Coil, Polarized 400 mW 360 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 2-1415898-3 | Internal Number: 2-1415898-3 | Alias Number: RTS3LA12 | TE Connectivity | TE Store |
RT1 Series 12 V 16 A 360 Ohm PCB Mount Inrush Power Relay | Future Electronics |
General Purpose Relays Rts3La12 |Amp Te Connectivity 2-1415898-3 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RTS3LA12 | TE Connectivity 2-1415898-3 | RS Americas |
RT I-POWER RELAY | TTI Europe |
General Purpose Relays RTS3LA12 | Sager |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Where can I find additional details, specifications and documents for a 2-1415898-3?
Additional datasheets, footprints and schematics for 2-1415898-3 are listed on our Part Details page. You can also find images and similar parts to 2-1415898-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415898-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415898-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415898-3 fall under?
The 2-1415898-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415898-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415898-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415898-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415898-3 have stock available?
Authorised distributors including Distrelec, TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 2-1415898-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415898-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1415898-3?
You can fill out our help required form which you can use to request a quote for 2-1415898-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.