Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 2.857oz, 81g |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Special Features | 3mm Contact Gap |
Contact Arrangement | 2 Form A (NO) |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.516in, 38.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 48mm, 1.89in |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Product Height | 58mm, 2.834in |
Length Class (Mechanical) | 45 – 50mm, 40 – 50mm |
Height Class (Mechanical) | 50 – 60mm |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V, 1500 – 2500V |
Contact Voltage Rating | 400VAC, 48VDC |
Insulation Creepage Between Contact & Coil | 14.9mm, .587in |
Contact Limiting Breaking Current | 16A |
Coil Resistance | 7500Ω |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Magnetic System | Monostable, AC |
Contact Switching Voltage (Max) | 440VAC |
Coil Power Rating AC | 2.69VA, 2.26VA |
Insulation Creepage Class | 10 – 20mm |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Switching Load (Min) | 100mA @ 24V |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Making Current | 30A |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | DIN Rail, Quick Connect |
実装方法 | Box, Carton |
Packaging Method | Box, Carton |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 122°F, -40 – 50°C |
Environmental Ambient Temperature (Max) | 122°F, 50°C |
Environmental Category of Protection | RTI |
Where can I find additional details, specifications and documents for a 2-1415546-7?
Additional datasheets, footprints and schematics for 2-1415546-7 are listed on our Part Details page. You can also find images and similar parts to 2-1415546-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415546-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415546-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415546-7 fall under?
The 2-1415546-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415546-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415546-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415546-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415546-7 have stock available?
There is no stock from authorised distributors for 2-1415546-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415546-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1415546-7?
You can fill out our help required form which you can use to request a quote for 2-1415546-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.