2-1415544-3 Relays by TE Connectivity

RT33L024WG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.72

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.72
-
Buy Now
Logo for Sager
Sager
from US$3.60
-
Buy Now

Specifications

Product Weight 14g
Case Color Natural
Output Switching Random
Switch Arrangement 1 Form A (SPST-NO)
Contact Current Rating (Max) 16A
Contact Material AgSnOInO
Contact Current Class 16A
Contact Special Features Single Contact
Contact Number of Poles 1
Contact Arrangement 1 Form A (NO)
Contact Plating Material AgSnO
Terminal Type PCB-THT
Dimensions (L x W x H) (Approximate) 29 x 12.7 x 15.7mm
Product Height 15.7mm
Insulation Clearance Class 8mm
Product Length 29mm
Product Width 12.7mm
Length Class (Mechanical) 25 – 30mm
Base Dimensions 29 x 12.7mm
Height Class (Mechanical) 15 – 16mm
Insulation Initial Dielectric Between Contacts & Coil 5000V, 5000Vrms
Insulation Initial Dielectric Between Coil & Contact Class 5000V
Contact Switching Voltage (Max) 400VAC, 300VDC
Coil Voltage Rating 24VDC
Contact Limiting Short-Time Current 80A
Coil Power Rating Class 400 – 500mW
Coil Special Features UL Coil Insulation Class F
Coil Power Rating .4W
Contact Limiting Breaking Current 16A
Logic Voltage 24VDC
Insulation Creepage Between Contact & Coil 8mm
Coil Resistance 1440Ω
Coil Power Rating DC 400mW
Contact Limiting Making Current 16A
Input Voltage 24VDC
Contact Limiting Continuous Current 16A
Coil Current .016A
Contact Voltage Rating 250VAC, 30VDC
Contact Switching Load (Min) 100mA @ 12V
Input Voltage Typical 24VDC
Actuating System DC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tube
Packaging Method Box & Tube
Power Relay Type Standard
Relay Termination Type Printed Circuit Terminals
Operating Temperature Range -40 – 85°C
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 85°F, 85°C

Alternative Descriptions

Power Relay SPST-NO 250VAC 24VDC PC Pin Through Hole Box/Tube | Avnet America
General Purpose Relays | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1415544-3?

Additional datasheets, footprints and schematics for 2-1415544-3 are listed on our Part Details page. You can also find images and similar parts to 2-1415544-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1415544-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415544-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1415544-3 fall under?

The 2-1415544-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1415544-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415544-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1415544-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1415544-3 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1415544-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1415544-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1415544-3?

You can fill out our help required form which you can use to request a quote for 2-1415544-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay