Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT371048 |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.058oz, 30g |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 3 |
Contact Arrangement | 3 Form C (3 CO) |
Contact Current Class | 10 – 20A, 5 – 10A |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.142in, 30mm |
Dimensions (L x W x H) (Approximate) | 28 x 22.5 x 30mm, 1.102 x .886 x 1.181in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 28mm, 1.102in |
Product Width | .886in, 22.5mm |
Insulation Clearance Between Contact & Coil | 3mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 750mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Short-Time Current | 300A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Making Current | 20A |
Coil Power Rating Class | 600 – 800mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Resistance | 3072Ω |
Coil Voltage Rating | 48VDC |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTII |
GPR PANEL PLUG-IN RELAY | TTI Europe |
General Purpose Relays PT371048 | Sager |
Where can I find additional details, specifications and documents for a 2-1415536-5?
Additional datasheets, footprints and schematics for 2-1415536-5 are listed on our Part Details page. You can also find images and similar parts to 2-1415536-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415536-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415536-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415536-5 fall under?
The 2-1415536-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415536-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415536-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415536-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415536-5 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 2-1415536-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415536-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1415536-5?
You can fill out our help required form which you can use to request a quote for 2-1415536-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.