Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT2S7SB5 |
Product Weight | 71g, 2.504oz |
---|---|
Terminal Type | Screw Terminals |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 12A |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Width Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 27mm, 1.063in |
Product Height | 58mm, 2.283in |
Product Length | 2.894in, 73.5mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 12A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Voltage Rating | 115VAC |
Contact Limiting Breaking Current | 24A |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Making Current | 24A |
Coil Special Features | Electrical Indicator, LED |
Coil Resistance | 4845Ω |
Coil Power Rating AC | 1VA |
Coil Magnetic System | Monostable, AC |
Contact Limiting Short-Time Current | 12A |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
INDUSTRY RELAY | TTI Europe |
POWER RELAY, DPDT, 12A, 240VAC, DIN RAIL | Farnell |
General Purpose Relays PT2S7SB5 | Sager |
Where can I find additional details, specifications and documents for a 2-1415366-1?
Additional datasheets, footprints and schematics for 2-1415366-1 are listed on our Part Details page. You can also find images and similar parts to 2-1415366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415366-1 fall under?
The 2-1415366-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415366-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415366-1 have stock available?
Authorised distributors including element14, TTI Europe, Farnell and Sager have stock available or on a lead time for 2-1415366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415366-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1415366-1?
You can fill out our help required form which you can use to request a quote for 2-1415366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.