Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1415030-1 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.58
|
No stock
|
Buy Now | |
TTI Europe
from US$0.89
|
3,010
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
1,085
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
1,050
in stock
|
Buy Now | |
element14
from US$1.48
|
775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.15
|
227
in stock
|
Buy Now | |
Conrad
from US$2.87
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,100
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$1.72
|
-
|
Buy Now |
Product Weight | 5.4g, .19oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Length Class (Mechanical) | 14 – 16mm |
Product Height | .787in, 20mm |
Product Length | 15mm, .591in |
Product Width | .591in, 15mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 16 – 20mm |
Contact Limiting Making Current | 15A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | .197in, 5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 400Ω |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 360mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
Relay SPST-NO 10A 12V 400R | Schukat Electronic |
TE Connectivity PB134012 SPST-NO PCB Relay 12VDC 10A | Rapid Electronics |
POWER RELAY, SPST-NO, 10A, 250VAC, TH | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Convenient relays in these class. Small area of 15 x 15 mm. | Conrad |
Electromechanical Relay SPST-NO 15A 12VDC 400Ohm Through Hole | Avnet Abacus |
Pb134012 |Amp Te Connectivity 2-1415030-1 | Newark Electronics |
Circular Connector, PB134012 | TE Connectivity 2-1415030-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1415030-1?
Additional datasheets, footprints and schematics for 2-1415030-1 are listed on our Part Details page. You can also find images and similar parts to 2-1415030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415030-1 fall under?
The 2-1415030-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415030-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415030-1 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Rapid Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 2-1415030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415030-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1415030-1?
You can fill out our help required form which you can use to request a quote for 2-1415030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.