Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23047A1110A511,
V23047-A1110-A511 |
Product Weight | 20g, .706oz |
---|---|
Contact Arrangement | 1 Form A (NO) + 1 Form B (NC) |
Contact Current Rating (Max) | 6A |
Contact Current Class | 5 – 10A |
Terminal Type | PCB-THT |
Contact Special Features | Force Guided Contacts |
Contact Number of Poles | 2 |
Contact Material | AgNi |
Product Height | 1.004in, 25.5mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | 12.6mm, .496in |
Width Class (Mechanical) | 12 – 16mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 600 – 800mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 110VDC |
Coil Power Rating DC | 700mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Resistance | 17285Ω |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 6A |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
V23047-A1110-A511 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 700 mW Coil Resistance: 17285 Ω Coil Voltage Rating: 110 VDC Force-Guided Monostable, DC 700 mW 17285 Ω | Force Guided Relay With 2 Contact | Part Number: 2-1415012-1 | Internal Number: 2-1415012-1 | Alias Number: V23047-A1110-A511 | TE Connectivity | TE Store |
Electromechanical Relay DPST-NO/DPST-NC 6A 12VDC 206Ohm Through Hole | Avnet America |
FORCE GUIDED RELAY 6A 110V | TTI Europe |
Safety Relays V23047-A1110-A511 | Sager |
Where can I find additional details, specifications and documents for a 2-1415012-1?
Additional datasheets, footprints and schematics for 2-1415012-1 are listed on our Part Details page. You can also find images and similar parts to 2-1415012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415012-1 fall under?
The 2-1415012-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415012-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415012-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 2-1415012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415012-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1415012-1?
You can fill out our help required form which you can use to request a quote for 2-1415012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.