Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.97
|
No stock
|
Buy Now | |
TE Store
from US$13.62
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$11.19
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
81
in stock
|
Buy Now | |
Distrelec
from US$10.89
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$15.18
|
-
|
Buy Now | |
Future Electronics
from US$11.80
|
-
|
Buy Now | |
Avnet America
from US$10.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Columns | 4 |
Card Slot Centerline | .8in, 20.3mm |
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Interface Type | SlimUPM |
Contact Termination Area Plating Thickness | 1.27 – 2.5µm |
Contact Termination Area Plating Material | Tin over Nickel |
Cavity 4 Blade Length | 12.25mm, .482in |
Cavity 1 Blade Length | .482in, 12.25mm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 20A |
Cavity 2 Blade Length | 10.75mm, .423in |
Contact Length | 12.25mm |
Contact Mating Area Plating Thickness | 1.27µm |
Contact Base Material | Phosphor Bronze |
Cavity 3 Blade Length | .423in, 10.75mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Height | 18.4mm |
PCB Hole Diameter | .61mm |
Width | 17.8mm |
Length | 28.73mm |
Stack Height | 14.7mm |
PCB Thickness (Recommended) | 1.4mm |
Power Contact Voltage Rating | 250VDC |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .141in, 3.6mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Guide Hardware | Without |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tube |
Header Type | Shrouded |
Contact Type | Tab |
Connector System | Board-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG RT PWR .8 R/A HDR 4P PBFR PCB Connector Assembly Type: PCB Mount Header Connector System: Board-to-Board Number of Positions: 4 PCB Mount Orientation: Right Angle Backplane Architecture: Traditional Backplane PCB Mount Header Board-to-Board 4 Right Angle | Backplane Power Connector | Part Number: 2-1410271-0 | Internal Number: 2-1410271-0 | TE Connectivity | TE Store |
MULTIGIG RT PWR .8 R/A HDR 4P PBFR | Rapid Electronics |
TE Connectivity MULTIGIG RT PWR .8" R/A HDR 4P PBFR High | Distrelec |
CONN, BACKPLANE, HDR, 4POS, 1ROW, 3.6MM | Farnell |
Backplane Connector, Header, 4 Position | Newark Electronics |
MULTIGIG RT PWR .8 R/A HDR 4P PBFR" | Future Electronics |
Conn Daughter Card RCP 4 POS 2mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1410271-0?
Additional datasheets, footprints and schematics for 2-1410271-0 are listed on our Part Details page. You can also find images and similar parts to 2-1410271-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1410271-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1410271-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1410271-0 fall under?
The 2-1410271-0 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1410271-0 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1410271-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1410271-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1410271-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1410271-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1410271-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1410271-0?
You can fill out our help required form which you can use to request a quote for 2-1410271-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.