Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23003A 64B104 |
Weight | 25g, 1.058oz |
---|---|
Contact Material | Nickel |
Terminal Type | Solder, Plug-In |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold Flash |
Contact Current Rating | 5A |
Contact Arrangement | 4 Form C (CO) |
Contact Number of Poles | 2 |
Length | 24mm, .945in |
Length Class (Mechanical) | 20 – 25 mm |
Width | 13mm, .512in |
Width Class (Mechanical) | 12 – 16 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 1400Ω |
Coil Power Rating (DC) | 150mW |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Voltage Rating | 24VAC, 48VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Input Voltage | 150VDC, 125VAC |
Power Consumption | 1500mW |
Coil Power Rating Class | 1 – 1.5 W |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Contact Voltage Rating | 125VAC, 150VDC |
Contact Limiting Making Current | 2A |
Coil Type | Bistable |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Actuating System | AC/DC |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle P Relay |
Relay Type | Cradle P Relay V23003 |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Relay, V23003A 64B104 | TE Connectivity 2-1393817-0 | RS Americas |
V23003A 64B104 | Farnell |
Electromechanical Relay DPDT 2A 48VDC 1.4KOhm Socket | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 2-1393817-0?
Additional datasheets, footprints and schematics for 2-1393817-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393817-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393817-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393817-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393817-0 fall under?
The 2-1393817-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393817-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393817-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393817-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393817-0 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1393817-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393817-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393817-0?
You can fill out our help required form which you can use to request a quote for 2-1393817-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.