Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23005B 4C412 |
Weight | 40g, 1.41oz |
---|---|
Contact Number of Poles | 6 |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Plug-In, Solder |
Contact Plating Material | Gold |
Contact Current Rating | 5A |
Width | .748in, 19mm |
Length | 30mm, 1.181in |
Width Class (Mechanical) | 16 – 20 mm |
Height | 1.575in, 40mm |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 30 – 40 mm |
Contact Voltage Rating | 30VAC, 36VDC |
Power Consumption | 1150mW |
Contact Limiting Breaking Current | .2A |
Contact Switching Voltage (Max) | 30VAC, 36VDC |
Actuating System | AC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Type | Monostable |
Contact Limiting Making Current | .2A |
Coil Power Rating Class | 1 – 2 VA |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating (DC) | 602mW |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Short-Time Current | .2A |
Coil Resistance | 14000Ω |
Contact Limiting Continuous Current | 2A |
Coil Magnetic System | Monostable, AC |
Coil Voltage Rating | 24VAC |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle W Relay V23005 |
Relay Style | Cradle W Relay |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
V23005B 4C412 Rohs Compliant: Yes |Axicom Te Connectivity 2-1393816-7 | Newark Electronics |
Relay, V23005B 4C412 | TE Connectivity 2-1393816-7 | RS Americas |
Electromechanical Relay 6PST-NO 0.2A 230VAC 14KOhm Socket | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 2-1393816-7?
Additional datasheets, footprints and schematics for 2-1393816-7 are listed on our Part Details page. You can also find images and similar parts to 2-1393816-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393816-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393816-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393816-7 fall under?
The 2-1393816-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393816-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393816-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393816-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393816-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1393816-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393816-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1393816-7?
You can fill out our help required form which you can use to request a quote for 2-1393816-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.