2-1393789-3 Relays by TE Connectivity

V23079H1206B301

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1393789-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for Farnell
Farnell
from US$3.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.54
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.26
-
Buy Now
Logo for Sager
Sager
from US$3.42
-
Buy Now

Specifications

Weight .0988oz, 2.8g
Insulation Special Features 2500V Initial Surge Withstand Voltage between Contacts & Coil
Contact Arrangement 2 Form C (CO)
Contact Current Class 0 – 2 A
Contact Number of Poles 2
Contact Current Rating 3A
Terminal Type PCB-SMT
Contact Special Features Bifurcated/Twin Contacts
Contact Material Nickel-Titanium
Contact Plating Material Gold
Width Class (Mechanical) 6 – 8 mm
Insulation Clearance Between Contact and Coil .051in, 1.3mm
Length 14.5mm, .571in
Width 7.2mm, .283in
Height .409in, 10.4mm
Length Class (Mechanical) 14 – 16 mm
Height Class (Mechanical) 10 – 11 mm
Insulation Clearance Class 0 – 2.5mm
Insulation Creepage Class 1.5 – 3mm
Voltage Standing Wave Ration (HF Parameter) 1.04 @ 100MHz, 1.4dB @ 900MHz
Insulation Initial Dielectric Between Contacts and Coil 1500Vrms
Contact Limiting Making Current 2A
Contact Switching Load (Min) 10mA @ .2V
Coil Resistance 578Ω
Contact Limiting Short-Time Current 2A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 2A
Contact Switching Voltage (Max) 220VDC, 250VAC
Coil Type Bistable, 2 Coils
Coil Power Rating Class 100 – 150 mW
Coil Power Rating (DC) 720mW
Insulation Creepage Between Contact and Coil 2.5mm, .098in
Contact Voltage Rating 250VAC, 220VDC
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Actuating System DC
Power Consumption 140mW
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Voltage Rating 48VAC
Insulation Initial Resistance 1000MΩ
Coil Magnetic System Bistable, 2 Coils, Polarized
Mounting Type Printed Circuit Board
Performance Type Standard
Additional Features Short Terminals
Packaging Method Reel
Product Type Relay
Relay Style P2 V23079 Relay
Relay Type P2 Relay V23079
Termination Type Surface Mount
Operating Temperature Range -40 – 85°C
Environmental Ambient Temperature (Max) 85°F, 85°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

Electromechanical Relay DPDT 2A 9VDC 578Ohm Surface Mount | Avnet America
SIGNAL RELAY | TTI Europe
Low Signal Relays - PCB P2 rly,SMT, 2fmC ltch, std coil | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393789-3?

Additional datasheets, footprints and schematics for 2-1393789-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393789-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393789-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393789-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393789-3 fall under?

The 2-1393789-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393789-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393789-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393789-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393789-3 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 2-1393789-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393789-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1393789-3?

You can fill out our help required form which you can use to request a quote for 2-1393789-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay