Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393774-6 |
Weight | .0705oz, 2g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold-Rhodium |
Terminal Type | PCB-THT |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form A (NO) |
Contact Material | Ruthenium |
Contact Current Rating | .5A |
Insulation Clearance Class | 0 – 2.5mm |
Length | 13mm, .512in |
Height | 6.9mm, .272in |
Insulation Clearance Between Contact and Coil | .0295in, .75mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 6 – 7 mm |
Width | .2988in, 7.59mm |
Length Class (Mechanical) | 12 – 14 mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 0 – 100 mW |
Power Consumption | 30 – 150mW |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Breaking Current | 1A |
Coil Power Rating (DC) | 878mW |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Contact Limiting Continuous Current | 1A |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Coil Resistance | 300Ω |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Voltage Rating | 24VAC |
Coil Type | Bistable, 1 Coil |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Type | P1 Relay V23026 |
Relay Style | P1 Relay V23026 |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
V23026C1056B201 Rohs Compliant: Yes |Axicom Te Connectivity 2-1393774-6 | Newark Electronics |
Electromechanical Relay SPDT 1A 3VDC 300Ohm Through Hole | Avnet America |
Low Signal Relays - PCB V23026C1056B201 | Sager |
Where can I find additional details, specifications and documents for a 2-1393774-6?
Additional datasheets, footprints and schematics for 2-1393774-6 are listed on our Part Details page. You can also find images and similar parts to 2-1393774-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393774-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393774-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393774-6 fall under?
The 2-1393774-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393774-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393774-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393774-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393774-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1393774-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393774-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1393774-6?
You can fill out our help required form which you can use to request a quote for 2-1393774-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.