Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393771-3 |
Weight | .0811oz, 2.3g |
---|---|
Contact Number of Poles | 1 |
Contact Arrangement | 2 Form A (NO) |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Material | Ruthenium |
Contact Plating Material | Ruthenium |
Contact Special Features | Reed Contacts |
Contact Current Rating | .4A |
Length Class (Mechanical) | 16 – 20 mm |
Width Class (Mechanical) | 6 – 8 mm |
Length | 20.3mm, .799in |
Height | 8mm, .315in |
Width | .3in, 7.62mm |
Height Class (Mechanical) | 7 – 8 mm |
Contact Switching Voltage (Max) | 28VDC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Short-Time Current | .5A |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Coil Special Features | UL Coil Insulation |
Coil Power Rating Class | 200 – 300 mW |
Coil Voltage Rating | 5VAC |
Contact Limiting Breaking Current | .5A |
Coil Resistance | 2150Ω |
Power Consumption | 50 – 288mW |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Making Current | .5A |
Actuating System | DC |
Coil Power Rating (DC) | 550mW |
Contact Limiting Continuous Current | .5A |
Contact Voltage Rating | 10VDC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 175Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tray, Tray |
Relay Type | JWD/JWS Series Reed Relay |
Relay Style | JWD/JWS Series Reed Relays |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -35 – 85°C |
Reed Relays Dip 24 Vdc Spdt No Suppression Diode |Amp Te Connectivity 2-1393771-3 | Newark Electronics |
Electromechanical Relay SPDT 0.5A 24VDC 2.15KOhm Through Hole | Avnet America |
REED RELAY | TTI Europe |
Reed Relays DIP 24 VDC SPDT No suppression diode | Sager |
Where can I find additional details, specifications and documents for a 2-1393771-3?
Additional datasheets, footprints and schematics for 2-1393771-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393771-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393771-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393771-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393771-3 fall under?
The 2-1393771-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393771-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393771-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393771-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393771-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 2-1393771-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393771-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393771-3?
You can fill out our help required form which you can use to request a quote for 2-1393771-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.