2-1393766-9 Relays by TE Connectivity

R10-E1Y1-SS1.0K=R10

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1393766-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.37

Distributor Stock
Logo for Newark
Newark
from US$59.13
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$44.37
-
Buy Now
Logo for Sager
Sager
from US$62.67
-
Buy Now

Specifications

Product Weight 1.41oz, 40g
Contact Material Ag
Contact Current Class 16A, 2 – 5A
Contact Current Rating (Max) 3A
Contact Arrangement 1 Form C (CO)
Terminal Type Plug-In, Solder
Contact Number of Poles 1
Product Height 30.2mm, 1.189in
Product Width .736in, 18.7mm
Product Length 1.165in, 29.6mm
Width Class (Mechanical) 16 – 20mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 30 – 40mm
Insulation Initial Dielectric Between Contacts & Coil 1000Vrms, 1000V
Coil Resistance 1000Ω
Insulation Initial Resistance 10000MΩ
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Coil Voltage Rating 6VDC
Actuating System DC
Contact Switching Load (Min) 100mA @ 12V
Coil Power Rating Class 0 – 100mW
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 500Vrms
Coil Special Features Sensitive Version
Contact Voltage Rating 120VAC
Coil Magnetic System Monostable, DC
Coil Power Rating DC 40mW
Relay Mounting Type Socket
実装方法 Package
Packaging Method Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 75°C, 167°F
Environmental Category of Protection RTI
Operating Temperature Range -55 – 75°C
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

Industrial Relays Spdt 2A 6Vdc 1Kohm Gen Purpose |Amp Te Connectivity 2-1393766-9 | Newark Electronics
Electromechanical Relay SPDT 3A 6VDC 1KOhm Plug-In | Avnet America
Industrial Relays SPDT 2A 6VDC 1KOhm GEN PURPOSE RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393766-9?

Additional datasheets, footprints and schematics for 2-1393766-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393766-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393766-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393766-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393766-9 fall under?

The 2-1393766-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1393766-9 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393766-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393766-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393766-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-1393766-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393766-9 often in real-time on the comparison pages.

What if I can't find stock of 2-1393766-9?

You can fill out our help required form which you can use to request a quote for 2-1393766-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay