Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393766-0 |
Prices starting from US$52.85
Product Weight | 40g, 1.41oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Solder, Plug-In |
Contact Material | AgCdO |
Contact Number of Poles | 6 |
Contact Arrangement | 6 Form C (CO) |
Contact Current Rating (Max) | 5A |
Product Height | 30.2mm, 1.189in |
Width Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 30 – 40mm |
Product Width | 18.7mm, .736in |
Product Length | 29.6mm, 1.165in |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Power Rating DC | 1600mW |
Actuating System | DC |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Power Rating Class | 1500mW |
Coil Resistance | 1500Ω |
Contact Voltage Rating | 120VAC |
Coil Special Features | Sensitive Version |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Operating Temperature Range | -55 – 75°C |
Industrial Relays 6Pdt 5A48Vdc 1.5Kohm Gen |Amp Te Connectivity 2-1393766-0 | Newark Electronics |
Industrial Relays 6PDT 5A48VDC 1.5KOhm GEN | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 6PDT 5A 48VDC 1.5KOhm Plug-In | Avnet America |
Industrial Relays 6PDT 5A48VDC 1.5KOhm GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 2-1393766-0?
Additional datasheets, footprints and schematics for 2-1393766-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393766-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393766-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393766-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393766-0 fall under?
The 2-1393766-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393766-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393766-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393766-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393766-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-1393766-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393766-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393766-0?
You can fill out our help required form which you can use to request a quote for 2-1393766-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.