Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393763-2,
V23100V4305C 10 |
Prices starting from US$12.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.85
|
No stock
|
Buy Now | |
element14
from US$13.30
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$15.19
|
-
|
Buy Now | |
Avnet America
from US$13.58
|
-
|
Buy Now | |
RS Americas
from US$16.36
|
-
|
Buy Now | |
Boersig
from US$13.68
|
-
|
Buy Now | |
TTI Europe
from US$12.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.8g, .0635oz |
---|---|
Contact Plating Material | Ruthenium |
Contact Special Features | Reed Contacts |
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Width Class (Mechanical) | 6 – 8 mm |
Height | .295in, 7.5mm |
Width | .276in, 7mm |
Length | .76in, 19.3mm |
Length Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 7 – 8 mm |
Coil Power Rating (DC) | 70mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | .4A |
Contact Limiting Breaking Current | .4A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1.2A |
Coil Resistance | 200Ω |
Coil Special Features | Diode |
Coil Power Rating Class | 100 – 150 mW |
Power Consumption | 50 – 288mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Short-Time Current | .4A |
Actuating System | DC |
Contact Switching Voltage (Max) | 175VDC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 200Vrms |
Contact Voltage Rating | 24VDC |
Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
Relay Style | Reed Relay V23100-V4 |
Relay Type | Reed Relay V23100-V4 |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Operating Temperature Range | -40 – 85°C |
REED RELAY, SPDT, 1.2A, 175VDC, TH | element14 |
V23100V4305C10,DLR-RELAY,5VDC, | RS |
V23100V4305C10 |Amp Te Connectivity 2-1393763-2 | Newark Electronics |
Electromechanical Relay SPDT 0.25A 5VDC 200Ohm Through Hole | Avnet America |
Shrack, V23100V4305C10,DLR-RELAY,5VDC, | TE Connectivity 2-1393763-2 | RS Americas |
REED RELAY | TTI Europe |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393763-2?
Additional datasheets, footprints and schematics for 2-1393763-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393763-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393763-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393763-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393763-2 fall under?
The 2-1393763-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393763-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393763-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393763-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393763-2 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1393763-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393763-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393763-2?
You can fill out our help required form which you can use to request a quote for 2-1393763-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.