Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-1393680-5,
D83161-000, V23612A 602G 73, V23612A602G73 |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 10.8mm, .425in |
Accepts Cable Diameter (Max) | .13in, 3.3mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw, Snap-On |
Detent | Without |
Connector Mounting Type | Bulkhead |
Operating Frequency | 8GHz |
Dielectric Material | PEEK, PC |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | DIN 1.6/5.6 Connectors |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Cable Type | 6YCC(St)6Y 0.4/1.6 |
Conn 1.6/5.6 RCP 0Hz to 8GHz 75Ohm Crimp ST Cable Mount Gold | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2-1393680-5?
Additional datasheets, footprints and schematics for 2-1393680-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393680-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393680-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393680-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393680-5 fall under?
The 2-1393680-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393680-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393680-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393680-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393680-5 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 2-1393680-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393680-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393680-5?
You can fill out our help required form which you can use to request a quote for 2-1393680-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.