Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A347A194,
C42334A 347A194 |
Contact Base Material | Beryllium Copper |
---|---|
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold/Palladium |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 40A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold/Palladium |
Post Size | 3.4mm, .134in |
Mating Pin Diameter | .134in, 3.4mm |
Operating Voltage | 48VAC, 48VDC |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Right Angle |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | SIEDECON Female Connectors, Type M Connector |
Packaging Method | Tray |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Contact |
Termination Type | Solder Pin |
Operating Temperature Range | -55 – 105°C |
C42334A 347A194=Hs-Buchse Rohs Compliant: Yes |Te Connectivity 2-1393589-9 | Newark Electronics |
TE Connectivity C42334A 347A194 HS-BUCHSE Hard Metric Co | Distrelec |
TE Connectivity | Sager |
Contact SKT Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393589-9?
Additional datasheets, footprints and schematics for 2-1393589-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393589-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393589-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393589-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393589-9 fall under?
The 2-1393589-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-1393589-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393589-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393589-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393589-9 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 2-1393589-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393589-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393589-9?
You can fill out our help required form which you can use to request a quote for 2-1393589-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.