Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A 262V 19 |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
No stock
|
Buy Now | |
Distrelec
from US$1.98
|
2,174
in stock
|
Buy Now | |
TE Store
from US$1.37
|
608
in stock
|
Buy Now | |
RS
from US$1.66
|
500
in stock
|
Buy Now | |
Boersig
from US$0.93
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
element14
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealable | No |
---|
TE Connectivity Knurled screw, UNC 4-40 | Distrelec |
V42254A 262V 19=SUB D SCHRAUBE PCB D-Sub Connector | Part Number: 2-1393561-9 | Internal Number: 2-1393561-9 | Alias Number: V42254A 262V 19 | TE Connectivity | TE Store |
D Sub Connectors V42254A 262V 19=SUB D S | RS |
D-Sub Tools&Hardware V42254A 262V19=SUB D | Rapid Electronics |
Jack Screw, 15.8Mm, 4-40 Unc-2A | Newark Electronics |
Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk | Avnet America |
V42254A 262V 19=SUB D SCHRAUBE, PCB D-Sub Connectors | TE Connectivity 2-1393561-9 | RS Americas |
JACK SCREW, 15.8MM, 4-40 UNC-2A | element14 |
D-Sub Tools & Hardware | Sager |
Where can I find additional details, specifications and documents for a 2-1393561-9?
Additional datasheets, footprints and schematics for 2-1393561-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393561-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393561-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393561-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393561-9 fall under?
The 2-1393561-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393561-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393561-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393561-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393561-9 have stock available?
Authorised distributors including Distrelec, TE Store, RS, Boersig and Rapid Electronics have stock available or on a lead time for 2-1393561-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393561-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393561-9?
You can fill out our help required form which you can use to request a quote for 2-1393561-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.