Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
1,054
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
3,500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
3,500
in stock
|
Buy Now | |
element14
from US$2.65
|
1,064
in stock
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
V23535A3280C141=Bkmod422 Feder |Amp Te Connectivity 2-1393531-8 | Newark Electronics |
V23535A3280C141=BKMOD422 FEDER | Rapid Electronics |
TE Connectivity V23535A3280C141 BKMOD422 FEDER Board Con | Distrelec |
RECEPTACLE, RIBBON CABLE | element14 |
Conn IDC Connector | Avnet America |
Where can I find additional details, specifications and documents for a 2-1393531-8?
Additional datasheets, footprints and schematics for 2-1393531-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393531-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393531-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393531-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393531-8 fall under?
The 2-1393531-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393531-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393531-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393531-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393531-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 2-1393531-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393531-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393531-8?
You can fill out our help required form which you can use to request a quote for 2-1393531-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.