Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1121C209 |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now | |
Boersig
from US$3.84
|
-
|
Buy Now | |
Sager
from US$3.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Color | Gray |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Performance Level | Level 2 |
Number of Positions | 9 |
Number of Rows | 2 |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Gray |
Housing Material | PBTP GF |
Centerline (Pitch) | .108in, 2.74mm |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mounting Hole Diameter | 3mm |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Box |
Grounding Straps | With |
Product Type | Connector |
Profile | Eurostyle |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Indents | With |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .1259in, 3.2mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Standard Conn V23529B1121C209=SUBD STIFTLEI | Rapid Electronics |
D-Sub Standard Conn V23529B1121C209=Subd Stiftlei |Amp Te Connectivity 2-1393480-1 | Newark Electronics |
D Sub Connector, Right Angle, Plug, 9 Contacts, DE, Solder | Avnet America |
V23529B1121C209=SUB D STIFTLEI | TE Connectivity 2-1393480-1 | RS Americas |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2-1393480-1?
Additional datasheets, footprints and schematics for 2-1393480-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393480-1 fall under?
The 2-1393480-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393480-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393480-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-1393480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393480-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1393480-1?
You can fill out our help required form which you can use to request a quote for 2-1393480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.