Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393250-8 |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 15seconds |
Pole Configuration | 1 |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Current Rating | 13A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers Circuit Breakers |Amp Te Connectivity 2-1393250-8 | Newark Electronics |
Circuit Breaker Thermal 1Pole 13A 250VAC/32VDC | Avnet America |
W28-XQ1A-13 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers | Sager |
Where can I find additional details, specifications and documents for a 2-1393250-8?
Additional datasheets, footprints and schematics for 2-1393250-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393250-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393250-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393250-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393250-8 fall under?
The 2-1393250-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393250-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393250-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393250-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393250-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 2-1393250-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393250-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393250-8?
You can fill out our help required form which you can use to request a quote for 2-1393250-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.