Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393250-1 |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.60
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$5.60
|
4,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.60
|
1,350
in stock
|
Buy Now | |
Sager
from US$5.65
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$6.03
|
72
in stock
|
Buy Now | |
Future Electronics
from US$6.31
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 4.5 – 28seconds |
Pole Configuration | 1 |
Panel Thickness | .032 – .062in, .81 – 1.57mm |
Current Rating | .5A |
Voltage Rating DC | 32VDC |
Voltage Rating AC | 250VAC |
Mounting Type | Panel Mount |
Mounting Options | Snap-In Panel Mount |
Mounting Bushing | None |
Circuit Breaker Style | Fuse Holder Type |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XQ1A-0.50 CKT BRKR | Heilind Electronics |
Circuit Breakers 0.5A PUSH TO RESET | Sager |
Circuit Breakers 0.5A Push To Reset Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393250-1 | Newark Electronics |
W28 Series 0.5A 32V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 0.5A 250VAC/32VDC | Avnet America |
THERM CKT BREAKER, 1P, 0.5A/250V, PANEL | element14 |
W28-XQ1A-0.50 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Circuit Breaker Thermal 1Pole 0.5A 250VAC/32VDC 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393250-1?
Additional datasheets, footprints and schematics for 2-1393250-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393250-1 fall under?
The 2-1393250-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393250-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393250-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-1393250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393250-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1393250-1?
You can fill out our help required form which you can use to request a quote for 2-1393250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.